Advantech Touch Screen, Sxga Tft Led Lcd, 17, I5; Meter Display Type Advantech TPC-317-R853A

Description
TOUCH SCREEN, SXGA TFT LED LCD, 17", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V
Datasheet
Description
TOUCH SCREEN, SXGA TFT LED LCD, 17", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Sxga Tft Led Lcd, 17, I5; Meter Display Type Advantech - 37AJ3130 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Sxga Tft Led Lcd, 17, I5; Meter Display Type Advantech
37AJ3130
Touch Screen, Sxga Tft Led Lcd, 17, I5; Meter Display Type Advantech 37AJ3130
TOUCH SCREEN, SXGA TFT LED LCD, 17", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V

TOUCH SCREEN, SXGA TFT LED LCD, 17", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ3130
Product Name Touch Screen, Sxga Tft Led Lcd, 17, I5; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 1348865 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Can open source, usb
Certifications RoHS Compliant
Type Arm cortex
View Details
Machine Interface - 2084-SPC-815-MLA-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details