OMEGA Engineering, Inc. Flow Sensor, 9Lpm, 150Psi, 24Vdc; Flow Rate Min Omega FTB602B-T

Description
FLOW SENSOR, 9LPM, 150PSI, 24VDC; Flow Rate Min:0.3l/min; Flow Rate Max:9l/min; Pressure Max:150psi; Supply Voltage DC Min:8V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FTB600B Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 9LPM, 150PSI, 24VDC; Flow Rate Min:0.3l/min; Flow Rate Max:9l/min; Pressure Max:150psi; Supply Voltage DC Min:8V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FTB600B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 9Lpm, 150Psi, 24Vdc; Flow Rate Min Omega - 78AC3912 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 9Lpm, 150Psi, 24Vdc; Flow Rate Min Omega
78AC3912
Flow Sensor, 9Lpm, 150Psi, 24Vdc; Flow Rate Min Omega 78AC3912
FLOW SENSOR, 9LPM, 150PSI, 24VDC; Flow Rate Min:0.3l/min; Flow Rate Max:9l/min; Pressure Max:150psi; Supply Voltage DC Min:8V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FTB600B Series RoHS Compliant: Yes

FLOW SENSOR, 9LPM, 150PSI, 24VDC; Flow Rate Min:0.3l/min; Flow Rate Max:9l/min; Pressure Max:150psi; Supply Voltage DC Min:8V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FTB600B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 78AC3912
Product Name Flow Sensor, 9Lpm, 150Psi, 24Vdc; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details