Pyromation Thermocouple/RTD 63K

Description
THERMOCOUPLE PLUG 3PIN. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE PLUG 3PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 92835815 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
92835815
Thermocouple/RTD 92835815
THERMOCOUPLE PLUG 3PIN. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE PLUG 3PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 92835815
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 2287489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details