OMEGA Engineering, Inc. Cabinet Cooling, Synthetic Mesh; Product Range Omega FF01803000

Description
CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:284mm; External Width - Metric:284mm; External Depth - Metric:110mm RoHS Compliant: Yes
Datasheet
Description
CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:284mm; External Width - Metric:284mm; External Depth - Metric:110mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Cooling, Synthetic Mesh; Product Range Omega - 62AH8648 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Cooling, Synthetic Mesh; Product Range Omega
62AH8648
Cabinet Cooling, Synthetic Mesh; Product Range Omega 62AH8648
CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:284mm; External Width - Metric:284mm; External Depth - Metric:110mm RoHS Compliant: Yes

CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:284mm; External Width - Metric:284mm; External Depth - Metric:110mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 62AH8648
Product Name Cabinet Cooling, Synthetic Mesh; Product Range Omega
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details