OMEGA Engineering, Inc. Thermocouple Wire, Type Kx, 20Awg, 7.62M; Thermocouple Wire Type Omega EXPP-K-20-25

Description
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 7.62M; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 7.62M; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 20Awg, 7.62M; Thermocouple Wire Type Omega - 43AC9156 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 20Awg, 7.62M; Thermocouple Wire Type Omega
43AC9156
Thermocouple Wire, Type Kx, 20Awg, 7.62M; Thermocouple Wire Type Omega 43AC9156
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 7.62M; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 20AWG, 7.62M; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Wire, Type Kx, 20Awg, 7.62M Rohs Compliant Omega - 73AJ4897 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 20Awg, 7.62M Rohs Compliant Omega
73AJ4897
Thermocouple Wire, Type Kx, 20Awg, 7.62M Rohs Compliant Omega 73AJ4897
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 7.62M ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE KX, 20AWG, 7.62M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Wire Thermocouple Wire
Product Number 43AC9156 73AJ4897
Product Name Thermocouple Wire, Type Kx, 20Awg, 7.62M; Thermocouple Wire Type Omega Thermocouple Wire, Type Kx, 20Awg, 7.62M Rohs Compliant Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1856794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 5.98 inch (152 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details