OMEGA Engineering, Inc. Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega EXGG-4CU-26S-500

Description
THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega - 71AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega
71AC1655
Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega 71AC1655
THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1655
Product Name Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega
Thermocouple Type RTD
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details