Red Lion Controls, Inc. ET-8MS-OEM-2-3 Industrial Ethernet Switch ET-8MS-OEM-2-3

Description
Board-level design for embedded applications. Up to ten 10/100Base-T(X) Ethernet ports • 8 fast Ethernet (on-board PHYs and magnetics) • 2 Gigabit Ethernet (external PHYs and magnetics) • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver Includes board to board connectors only (bottom of board) -40˚ to 75˚C wide temperature operation 3.3 VDC power input 10/100Base-T(X), duplex and MDIX auto sensing Security with HTTPS, SSL, SSH and SNMPv3 and more Easy configuration via Web, Telnet or CLI Broadcast and multicast storm protection Fully Managed Features: SNMP v1, v2, v3 RSTP 802.1d, 802.1w, 802.1D MSTP IGMP v1, v2 Port mirroring 802.1Q tag VLAN and port VLAN 802.1p QoS, port QoS and DSCP DHCP Client/Server
Datasheet
Description
Board-level design for embedded applications. Up to ten 10/100Base-T(X) Ethernet ports • 8 fast Ethernet (on-board PHYs and magnetics) • 2 Gigabit Ethernet (external PHYs and magnetics) • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver Includes board to board connectors only (bottom of board) -40˚ to 75˚C wide temperature operation 3.3 VDC power input 10/100Base-T(X), duplex and MDIX auto sensing Security with HTTPS, SSL, SSH and SNMPv3 and more Easy configuration via Web, Telnet or CLI Broadcast and multicast storm protection Fully Managed Features: SNMP v1, v2, v3 RSTP 802.1d, 802.1w, 802.1D MSTP IGMP v1, v2 Port mirroring 802.1Q tag VLAN and port VLAN 802.1p QoS, port QoS and DSCP DHCP Client/Server
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ET-8MS-OEM-2-3 Industrial Ethernet Switch - ET-8MS-OEM-2-3 - Red Lion Controls, Inc.
York, PA, United States
ET-8MS-OEM-2-3 Industrial Ethernet Switch
ET-8MS-OEM-2-3
ET-8MS-OEM-2-3 Industrial Ethernet Switch ET-8MS-OEM-2-3
Board-level design for embedded applications. Up to ten 10/100Base-T(X) Ethernet ports • 8 fast Ethernet (on-board PHYs and magnetics) • 2 Gigabit Ethernet (external PHYs and magnetics) • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver Includes board to board connectors only (bottom of board) -40˚ to 75˚C wide temperature operation 3.3 VDC power input 10/100Base-T(X), duplex and MDIX auto sensing Security with HTTPS, SSL, SSH and SNMPv3 and more Easy configuration via Web, Telnet or CLI Broadcast and multicast storm protection Fully Managed Features: SNMP v1, v2, v3 RSTP 802.1d, 802.1w, 802.1D MSTP IGMP v1, v2 Port mirroring 802.1Q tag VLAN and port VLAN 802.1p QoS, port QoS and DSCP DHCP Client/Server

Board-level design for embedded applications.


  • Up to ten 10/100Base-T(X) Ethernet ports
    • 8 fast Ethernet (on-board PHYs and magnetics)
    • 2 Gigabit Ethernet (external PHYs and magnetics)
    • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver
  • Includes board to board connectors only (bottom of board)
  • -40˚ to 75˚C wide temperature operation
  • 3.3 VDC power input
  • 10/100Base-T(X), duplex and MDIX auto sensing
  • Security with HTTPS, SSL, SSH and SNMPv3 and more
  • Easy configuration via Web, Telnet or CLI
  • Broadcast and multicast storm protection

Fully Managed Features:


  • SNMP v1, v2, v3
  • RSTP 802.1d, 802.1w, 802.1D
  • MSTP
  • IGMP v1, v2
  • Port mirroring
  • 802.1Q tag VLAN and port VLAN
  • 802.1p QoS, port QoS and DSCP
  • DHCP Client/Server
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number ET-8MS-OEM-2-3
Product Name ET-8MS-OEM-2-3 Industrial Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5525MI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers
Industrial Switch - LN-2308GP-2GE-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details