WATTCO Finned Strip Heaters

Description
Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical thermostat or cost effective bi-metal thermostats that can be installed on the surface of the heater. Mounting holes are useful to mount the heaters securely on the wall housing with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature controller is easily adaptable to this configuration. Temperatures can reach as high as 500 degrees F and use the high quality magnesium oxide that is also used in tubular heating elements that allow for effective heat transfer. Finned strip heaters are a fairly inexpensive way of heating small areas and are an excellent solution to meet any budget. Finned strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware along with steel finned that are used to extend surface area. If strip heaters are used as a radiant heater, or a duct heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.
Request a Quote Datasheet
Description
Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical thermostat or cost effective bi-metal thermostats that can be installed on the surface of the heater. Mounting holes are useful to mount the heaters securely on the wall housing with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature controller is easily adaptable to this configuration. Temperatures can reach as high as 500 degrees F and use the high quality magnesium oxide that is also used in tubular heating elements that allow for effective heat transfer. Finned strip heaters are a fairly inexpensive way of heating small areas and are an excellent solution to meet any budget. Finned strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware along with steel finned that are used to extend surface area. If strip heaters are used as a radiant heater, or a duct heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Finned Strip Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Finned Strip Heaters
Finned Strip Heaters
Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical thermostat or cost effective bi-metal thermostats that can be installed on the surface of the heater. Mounting holes are useful to mount the heaters securely on the wall housing with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature controller is easily adaptable to this configuration. Temperatures can reach as high as 500 degrees F and use the high quality magnesium oxide that is also used in tubular heating elements that allow for effective heat transfer. Finned strip heaters are a fairly inexpensive way of heating small areas and are an excellent solution to meet any budget. Finned strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware along with steel finned that are used to extend surface area. If strip heaters are used as a radiant heater, or a duct heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.

Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical thermostat or cost effective bi-metal thermostats that can be installed on the surface of the heater. Mounting holes are useful to mount the heaters securely on the wall housing with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature controller is easily adaptable to this configuration.
Temperatures can reach as high as 500 degrees F and use the high quality magnesium oxide that is also used in tubular heating elements that allow for effective heat transfer. Finned strip heaters are a fairly inexpensive way of heating small areas and are an excellent solution to meet any budget.
Finned strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware along with steel finned that are used to extend surface area. If strip heaters are used as a radiant heater, or a duct heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Finned Strip Heaters
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
Sleeve (Sheath) Material Aluminum; Iron; Stainless Steel; Steel
Insulation Options Magnesium Oxide Insulation; Mica; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details