The DSCP64 is a DC voltage/current converter with an auxiliary power supply for transducer excitation, designed for industrial analog signal conditioning. It accepts selectable voltage inputs (0-5VDC, 0-10VDC, 0-15VDC, 0-30VDC, 1-5VDC, 2-10VDC) or current inputs (0-20mA, 4-20mA) and provides selectable outputs as voltage (0-5VDC, 0-10VDC, 1-5VDC, 2-10VDC) or current (0-20mA, 4-20mA, 20mA-0, 20-4mA). It features 1500Vrms galvanic isolation, 14-bit resolution, and better than ±0.1% accuracy. Configuration is set via dip-switch, with LED status indicators for faults. The unit mounts on a 35mm DIN rail, has spring-cage clamp connections, and operates from 19.2-30VDC power. Its dimensions are 6.2mm x 93.1mm x 102.5mm, with an operating temperature range of -20°C to +65°C, IP20 protection, and CE compliance.
Each DSCP64 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a current or voltage output. An auxiliary power supply is provided for powering the input transducer/sensor. It is designed for industrial standard voltage or current signals. Input/output range, filter, fault indication, square root function and other functions may be configured by dip-switch. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
| Dataforth Corporation | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | DSCP64 |
| Product Name | DC Voltage/Current Converter with Transducer Power Supply |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |