RATEMETER, BATCH CTRL, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 62AH0745 |
| Product Name | Ratemeter, Batch Ctrl, 6-Digits, 220Vac; No. Of Digits / Alpha Omega |
| Operating Temperature | 32 to ? F (0 to ? C) |