OMEGA Engineering, Inc. Ratemeter, Batch Ctrl, 6-Digits, 110Vac; No. Of Digits / Alpha Omega DPF75-A-LL

Description
RATEMETER, BATCH CTRL, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
RATEMETER, BATCH CTRL, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratemeter, Batch Ctrl, 6-Digits, 110Vac; No. Of Digits / Alpha Omega - 62AH0743 - Newark, An Avnet Company
Chicago, IL, United States
Ratemeter, Batch Ctrl, 6-Digits, 110Vac; No. Of Digits / Alpha Omega
62AH0743
Ratemeter, Batch Ctrl, 6-Digits, 110Vac; No. Of Digits / Alpha Omega 62AH0743
RATEMETER, BATCH CTRL, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

RATEMETER, BATCH CTRL, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0743
Product Name Ratemeter, Batch Ctrl, 6-Digits, 110Vac; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details