OMEGA Engineering, Inc. Economical Loop-Powered Indicator DPF300

Description
The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can perform programming on the front keypad; there are no jumpers to configure or potentiometers to scale. An internal lithium battery ensures that all programming is retained in memory, even when the loop power is disconnected. The DPF301 can be programmed for either a linear input or square root extraction for use with differential pressure flowmeters. The DPF301 general purpose indicator features one 41.2 digit rate display, while the DPF302 flow indicator has a dual, 2-line, 4½ digit rate display and 8-digit totalizer. The totalizer can be reset from either the front keypad or remotely via a contact closure. The DPF300 Series indicators are available in a choice of panel-mount, NEMA 4X (IP66), or explosion-resistant enclosures.
Datasheet
Description
The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can perform programming on the front keypad; there are no jumpers to configure or potentiometers to scale. An internal lithium battery ensures that all programming is retained in memory, even when the loop power is disconnected. The DPF301 can be programmed for either a linear input or square root extraction for use with differential pressure flowmeters. The DPF301 general purpose indicator features one 41.2 digit rate display, while the DPF302 flow indicator has a dual, 2-line, 4½ digit rate display and 8-digit totalizer. The totalizer can be reset from either the front keypad or remotely via a contact closure. The DPF300 Series indicators are available in a choice of panel-mount, NEMA 4X (IP66), or explosion-resistant enclosures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Loop-Powered Indicator - DPF300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Loop-Powered Indicator
DPF300
Economical Loop-Powered Indicator DPF300
The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can perform programming on the front keypad; there are no jumpers to configure or potentiometers to scale. An internal lithium battery ensures that all programming is retained in memory, even when the loop power is disconnected. The DPF301 can be programmed for either a linear input or square root extraction for use with differential pressure flowmeters. The DPF301 general purpose indicator features one 41.2 digit rate display, while the DPF302 flow indicator has a dual, 2-line, 4½ digit rate display and 8-digit totalizer. The totalizer can be reset from either the front keypad or remotely via a contact closure. The DPF300 Series indicators are available in a choice of panel-mount, NEMA 4X (IP66), or explosion-resistant enclosures.

The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can perform programming on the front keypad; there are no jumpers to configure or potentiometers to scale. An internal lithium battery ensures that all programming is retained in memory, even when the loop power is disconnected. The DPF301 can be programmed for either a linear input or square root extraction for use with differential pressure flowmeters.
The DPF301 general purpose indicator features one 41.2 digit rate display, while the DPF302 flow indicator has a dual, 2-line, 4½ digit rate display and 8-digit totalizer. The totalizer can be reset from either the front keypad or remotely via a contact closure.
The DPF300 Series indicators are available in a choice of panel-mount, NEMA 4X (IP66), or explosion-resistant enclosures.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number DPF300
Product Name Economical Loop-Powered Indicator
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Totalizer
Mounting Configuration Panel
Features Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
Positive Displacement Oil Flow Totalizer - FTB - OMEGA Engineering, Inc.
Specs
Media Type Liquid
Rates Displayed Totalizer
Mounting Configuration Panel
View Details