PROCESS/TEMP METER LCD PANEL MNT
Panel Meters: Pt Series Panel Meters, Te
DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti
PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP8PT-006-ND | DP8PT-006 | 31AC5865 | 69AJ0241 |
| Product Name | Meters | Frequency Control & Timing Devices | Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega | Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega |
| Outputs | Digital | |||
| Display Technology | LCD | |||
| Display Colors | Multi | |||
| Voltage Range | 0.0500 to 10 volts |