PROCESS/TEMP METER LCD PANEL MNT
PANEL METER, PROCESS, RTD, T/C, 6DIGIT; No. of Digits / Alpha:6; Meter Function:Process, RTD, Thermistor, Temperature; Meter Range:± 50mV / ± 100mV/ ± 1V/ ± 10V/ 0mA to 24mA / 4mA to 20mA / -200°C to +2320°C; Digit Height:17mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP8EPT-C24-DC-ND | 73AC6565 |
| Product Name | Meters | Panel Meter, Process, Rtd, T/c, 6Digit; No. Of Digits / Alpha Omega |
| Outputs | Digital | |
| Display Technology | LCD | |
| Display Colors | Multi | |
| Voltage Range | 0.0500 to 10 volts |