OMEGA Engineering, Inc. Meters DP8EPT-330-006-C24-EIP-DC

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP8EPT-330-006-C24-EIP-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega - 31AC5859 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega
31AC5859
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega 31AC5859
DIGITAL PANEL METER, 1/8 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/8 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP8EPT-330-006-C24-EIP-DC-ND 31AC5859
Product Name Meters Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers