OMEGA Engineering, Inc. Dual Input Process Meter DP7800

Description
SPECIFICATIONS Accuracy: 0.01% of reading 1 count of LSD Range Programming: Solderless jumpers on rear of unit. Select 200 mV, 2 V, 20 V, 200 V, and 4-20 mA Conversion Rate: 3/second Display: 5-digit, seven-segment LED 0.56" (14.3 mm) high Limit Outputs: Standard dual form "A" relay rated 0.25 A at 28 V Analog Output (optional): 0-10 Vdc @ 2.5 mV resolution. 0 V and 10 V points are programmable via front panel switches. Maximum drive capability 2 mA The 4 mA and 20 mA points are programmable via front panel switches. 4-20 mA output, maximum load 600 Ohms CMV: 1400 V Peak (ac or dc) between analog output ground and ac power line ground Serial Interface (optional): ASCII RS-232 or RS-485 compatible; format 1 start bit, 8 data bits, 1 stop bit and no parity bits Baud Rates: 9600, 4800, 2400, 1200, 600, 300, 150 and 75 programmable from the front panel Operating Temperature: -20 to 60C (-4 to 140F) Storage Temperature: -25 to 85C (-12 to 184F) Relative Humidity: 0% to 90%, Non-condensing Power: 115 Vac (+15% -10%) @ 50 mA (47 to 500 Hz) Optional: 230 Vac (+15% -10%) @ 25 mA (47 to 500 Hz) Optional: 9-18 or 18-36 Vdc Dimensions: 1.97 H x 3.80 W x 4.0" D (50 x 97 x 102 mm) (Rear Connectors add 0.5" to depth) Panel Cutout: 1 /8 DIN 45 H x 92 mm W (1.77 H x 3.58" W) Weight: 454 g (1 lb)
Request a Quote Datasheet
Description
SPECIFICATIONS Accuracy: 0.01% of reading 1 count of LSD Range Programming: Solderless jumpers on rear of unit. Select 200 mV, 2 V, 20 V, 200 V, and 4-20 mA Conversion Rate: 3/second Display: 5-digit, seven-segment LED 0.56" (14.3 mm) high Limit Outputs: Standard dual form "A" relay rated 0.25 A at 28 V Analog Output (optional): 0-10 Vdc @ 2.5 mV resolution. 0 V and 10 V points are programmable via front panel switches. Maximum drive capability 2 mA The 4 mA and 20 mA points are programmable via front panel switches. 4-20 mA output, maximum load 600 Ohms CMV: 1400 V Peak (ac or dc) between analog output ground and ac power line ground Serial Interface (optional): ASCII RS-232 or RS-485 compatible; format 1 start bit, 8 data bits, 1 stop bit and no parity bits Baud Rates: 9600, 4800, 2400, 1200, 600, 300, 150 and 75 programmable from the front panel Operating Temperature: -20 to 60C (-4 to 140F) Storage Temperature: -25 to 85C (-12 to 184F) Relative Humidity: 0% to 90%, Non-condensing Power: 115 Vac (+15% -10%) @ 50 mA (47 to 500 Hz) Optional: 230 Vac (+15% -10%) @ 25 mA (47 to 500 Hz) Optional: 9-18 or 18-36 Vdc Dimensions: 1.97 H x 3.80 W x 4.0" D (50 x 97 x 102 mm) (Rear Connectors add 0.5" to depth) Panel Cutout: 1 /8 DIN 45 H x 92 mm W (1.77 H x 3.58" W) Weight: 454 g (1 lb)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Input Process Meter - DP7800 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dual Input Process Meter
DP7800
Dual Input Process Meter DP7800
SPECIFICATIONS Accuracy: 0.01% of reading 1 count of LSD Range Programming: Solderless jumpers on rear of unit. Select 200 mV, 2 V, 20 V, 200 V, and 4-20 mA Conversion Rate: 3/second Display: 5-digit, seven-segment LED 0.56" (14.3 mm) high Limit Outputs: Standard dual form "A" relay rated 0.25 A at 28 V Analog Output (optional): 0-10 Vdc @ 2.5 mV resolution. 0 V and 10 V points are programmable via front panel switches. Maximum drive capability 2 mA The 4 mA and 20 mA points are programmable via front panel switches. 4-20 mA output, maximum load 600 Ohms CMV: 1400 V Peak (ac or dc) between analog output ground and ac power line ground Serial Interface (optional): ASCII RS-232 or RS-485 compatible; format 1 start bit, 8 data bits, 1 stop bit and no parity bits Baud Rates: 9600, 4800, 2400, 1200, 600, 300, 150 and 75 programmable from the front panel Operating Temperature: -20 to 60C (-4 to 140F) Storage Temperature: -25 to 85C (-12 to 184F) Relative Humidity: 0% to 90%, Non-condensing Power: 115 Vac (+15% -10%) @ 50 mA (47 to 500 Hz) Optional: 230 Vac (+15% -10%) @ 25 mA (47 to 500 Hz) Optional: 9-18 or 18-36 Vdc Dimensions: 1.97 H x 3.80 W x 4.0" D (50 x 97 x 102 mm) (Rear Connectors add 0.5" to depth) Panel Cutout: 1 /8 DIN 45 H x 92 mm W (1.77 H x 3.58" W) Weight: 454 g (1 lb)

SPECIFICATIONS
Accuracy: 0.01% of reading 1 count of LSD
Range Programming: Solderless jumpers on rear of unit. Select 200 mV, 2 V, 20 V, 200 V, and 4-20 mA
Conversion Rate: 3/second
Display: 5-digit, seven-segment LED 0.56" (14.3 mm) high
Limit Outputs: Standard dual form "A" relay rated 0.25 A at 28 V
Analog Output (optional): 0-10 Vdc @ 2.5 mV resolution. 0 V and 10 V points are programmable via front panel switches. Maximum drive capability 2 mA The 4 mA and 20 mA points are programmable via front panel switches. 4-20 mA output, maximum load 600 Ohms
CMV: 1400 V Peak (ac or dc) between analog output ground and ac power line ground
Serial Interface (optional): ASCII RS-232 or RS-485 compatible; format 1 start bit, 8 data bits, 1 stop bit and no parity bits Baud Rates: 9600, 4800, 2400, 1200, 600, 300, 150 and 75 programmable from the front panel
Operating Temperature: -20 to 60C (-4 to 140F)
Storage Temperature: -25 to 85C (-12 to 184F)
Relative Humidity: 0% to 90%, Non-condensing
Power: 115 Vac (+15% -10%) @ 50 mA (47 to 500 Hz) Optional: 230 Vac (+15% -10%) @ 25 mA (47 to 500 Hz) Optional: 9-18 or 18-36 Vdc
Dimensions: 1.97 H x 3.80 W x 4.0" D (50 x 97 x 102 mm) (Rear Connectors add 0.5" to depth)
Panel Cutout: 1 /8 DIN 45 H x 92 mm W (1.77 H x 3.58" W)
Weight: 454 g (1 lb)

Buy Now
Meters - 5880-DP7800-ND - DigiKey
Thief River Falls, MN, United States
DP7800

DP7800

Buy Now Datasheet
Process Meter, 5 Digit, 14.3Mm, 115Vac; No. Of Digits / Alpha Omega - 37AC1507 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 5 Digit, 14.3Mm, 115Vac; No. Of Digits / Alpha Omega
37AC1507
Process Meter, 5 Digit, 14.3Mm, 115Vac; No. Of Digits / Alpha Omega 37AC1507
PROCESS METER, 5 DIGIT, 14.3MM, 115VAC; No. of Digits / Alpha:5; Meter Function:Process; Meter Range:200mV / ± 2V / -± 200V / ± 20V / 4mA to 20mA; Digit Height:14.3mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm

PROCESS METER, 5 DIGIT, 14.3MM, 115VAC; No. of Digits / Alpha:5; Meter Function:Process; Meter Range:200mV / ± 2V / -± 200V / ± 20V / 4mA to 20mA; Digit Height:14.3mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP7800 5880-DP7800-ND 37AC1507
Product Name Dual Input Process Meter Meters Process Meter, 5 Digit, 14.3Mm, 115Vac; No. Of Digits / Alpha Omega
Outputs Analog (optional feature); Serial Communications (optional feature) Relay; Relay
Features Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details