OMEGA Engineering, Inc. Meters DP6070-7H0

Description
DP6070-7H0
Request a Quote Datasheet
Description
DP6070-7H0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP6070-7H0-ND - DigiKey
Thief River Falls, MN, United States
DP6070-7H0

DP6070-7H0

Buy Now Datasheet
Temperature Panel Meter, 12 To 24Vdc; No. Of Digits / Alpha Omega - 62AH2649 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Panel Meter, 12 To 24Vdc; No. Of Digits / Alpha Omega
62AH2649
Temperature Panel Meter, 12 To 24Vdc; No. Of Digits / Alpha Omega 62AH2649
TEMPERATURE PANEL METER, 12 TO 24VDC; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

TEMPERATURE PANEL METER, 12 TO 24VDC; No. of Digits / Alpha:6; Meter Function:Temperature; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP6070-7H0-ND 62AH2649
Product Name Meters Temperature Panel Meter, 12 To 24Vdc; No. Of Digits / Alpha Omega
Outputs Relay; Relay
Display Technology LED
Display Colors Red
Input Type Temperature Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details