OMEGA Engineering, Inc. Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega DP6070-6R7

Description
TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega - 62AH2648 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega
62AH2648
Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega 62AH2648
TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2648
Product Name Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details