OMEGA Engineering, Inc. High Performance Panel Meter DP41Z-S

Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Datasheet
Datasheet Summary
Powered by GS/AI

The OMEGA DP41Z-S is a high-performance panel meter designed for strain gage applications. It features a 6-digit, 14-segment LED display that enhances readability and supports various input types, including strain gages, thermocouples, and RTDs. The meter offers an accuracy of ±0.005% of reading and includes alarm/control capabilities with four isolated open-collector outputs. The device operates with a reading rate of 12 readings per second and is equipped with smart filtering technology to differentiate between spikes and process changes. It supports multiple communication options, including RS232 and RS485, and provides optional analog outputs. The front panel is rated NEMA 4 (IP65), ensuring protection against dust and water ingress. With a compact design suitable for 1/8 DIN panel cutouts, the DP41Z-S is ideal for applications requiring precise measurement and control in industrial environments.

Datasheet Summary
Powered by GS/AI

The OMEGA DP41Z-S is a high-performance panel meter designed for strain gage applications. It features a 6-digit, 14-segment LED display that enhances readability and supports various input types, including strain gages, thermocouples, and RTDs. The meter offers an accuracy of ±0.005% of reading and includes alarm/control capabilities with four isolated open-collector outputs. The device operates with a reading rate of 12 readings per second and is equipped with smart filtering technology to differentiate between spikes and process changes. It supports multiple communication options, including RS232 and RS485, and provides optional analog outputs. The front panel is rated NEMA 4 (IP65), ensuring protection against dust and water ingress. With a compact design suitable for 1/8 DIN panel cutouts, the DP41Z-S is ideal for applications requiring precise measurement and control in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
High Performance Panel Meter - DP41Z-S - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Panel Meter
DP41Z-S
High Performance Panel Meter DP41Z-S
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
  • Extended 5-Year Warranty at No Extra Charge
  • 6-Digit Display ¢Min/Max Storage
  • 4 Isolated Open Collector Outputs
  • Optional DC Power
  • NEMA-4 (IP65) Front Panel
  • 12 Readings Per Second
  • Alarm/Control Capabilities
  • Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for)
  • Peak and Valley Detection
  • Digital Tare
  • Easy Front Panel Programming
  • Optional BCD Output
  • Optional Analog Output
  • Optional RS-232/RS-485 Communications
  • Optional Mechanical Relays
  • Thermocouple and RTD Inputs
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP41Z-S
Product Name High Performance Panel Meter
Outputs Analog
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Batch Controller Analog Input Applications, L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers