OMEGA Engineering, Inc. Frequency Control & Timing Devices DP41-TC-S2

Description
THERMOCOUPLE PANEL METER
Request a Quote Datasheet
Description
THERMOCOUPLE PANEL METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-TC-S2
Frequency Control & Timing Devices DP41-TC-S2
THERMOCOUPLE PANEL METER

THERMOCOUPLE PANEL METER

Buy Now
Meters - 5880-DP41-TC-S2-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, 115Vac; No. Of Digits / Alpha Omega - 62AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 115Vac; No. Of Digits / Alpha Omega
62AH2595
Panel Meter, 115Vac; No. Of Digits / Alpha Omega 62AH2595
PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocouple; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-TC-S2 5880-DP41-TC-S2-ND 62AH2595
Product Name Frequency Control & Timing Devices Meters Panel Meter, 115Vac; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details