OMEGA Engineering, Inc. Meters DP41-TC-230-S2A

Description
DP41-TC-230-S2A
Request a Quote Datasheet
Description
DP41-TC-230-S2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-TC-230-S2A-ND - DigiKey
Thief River Falls, MN, United States
DP41-TC-230-S2A

DP41-TC-230-S2A

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-TC-230-S2A
Frequency Control & Timing Devices DP41-TC-230-S2A
THERMOCOUPLE PANEL METER

THERMOCOUPLE PANEL METER

Buy Now
Panel Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2600 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2600
Panel Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2600
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Thermocouple; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-TC-230-S2A-ND DP41-TC-230-S2A 62AH2600
Product Name Meters Frequency Control & Timing Devices Panel Meter, 230Vac; No. Of Digits / Alpha Omega
Outputs Analog, Solid State
Display Technology LED
Display Colors Red
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details