RS Components, Ltd.
Multi Function Panel Meters
2313888
Description
JM CONCEPT XALIS9000U0
Request a Quote
Email Supplier
Description
JM CONCEPT XALIS9000U0
Request a Quote
Email Supplier
Suppliers
Multi Function Panel Meters
2313888
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
2313888 |
|
Product Name
|
Multi Function Panel Meters |
|
Number Digits
|
5.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
5.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Voltage, Potentiometer Signal, Temperature, Resistance
Width
92 mm (3.62 inch)
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width
45 mm (1.77 inch)
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width
91.5 mm (3.6 inch)
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width
68 mm (2.68 inch)
View Details