OMEGA Engineering, Inc. High Performance Strain Gage Meter DP41-S-A

Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet
Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Strain Gage Meter - DP41-S-A - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Strain Gage Meter
DP41-S-A
High Performance Strain Gage Meter DP41-S-A
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
  • Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors
  • Adjustable Filtering Up to 13 Hz
  • Displays Up to 999,999 Counts
  • NEMA-4 Front Panel
  • Remote Tare, Min, Max, Reset and Hold Features
  • Min/Max (Peak/Valley) Detection
Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-S-A
Frequency Control & Timing Devices DP41-S-A
Panel Meters: NP DP41 (infinity series t

Panel Meters: NP DP41 (infinity series t

Buy Now
Meters - 5880-DP41-S-A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Strain Gauge Indicator, Analogue O/p; No. Of Digits / Alpha Omega - 31AC5851 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge Indicator, Analogue O/p; No. Of Digits / Alpha Omega
31AC5851
Strain Gauge Indicator, Analogue O/p; No. Of Digits / Alpha Omega 31AC5851
STRAIN GAUGE INDICATOR, ANALOGUE O/P; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes

STRAIN GAUGE INDICATOR, ANALOGUE O/P; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Analog Panel Meters
Product Number DP41-S-A DP41-S-A 5880-DP41-S-A-ND 31AC5851
Product Name High Performance Strain Gage Meter Frequency Control & Timing Devices Meters Strain Gauge Indicator, Analogue O/p; No. Of Digits / Alpha Omega
Outputs Analog; Serial Communications (optional feature) Digital
Display Type Numeric
Number Digits 6.0
Display Technology LCD LED
Display Colors Green (optional feature); Red Multi
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313893 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Temperature, Current, Voltage, Potentiometer Signal, Resistance
Width 92 mm (3.62 inch)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
12-ch 10-32 UNF(F) Front Panel LAN-XI - UA-2107-A-120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details