OMEGA Engineering, Inc. Meters DP41-E-S2AR4

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-E-S2AR4-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-E-S2AR4
Frequency Control & Timing Devices DP41-E-S2AR4
Panel Meters: NP DP41 (infinity series t

Panel Meters: NP DP41 (infinity series t

Buy Now
Panel Meter, Process, 115Vac, 6Digit; No. Of Digits / Alpha Omega - 72AC8720 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 115Vac, 6Digit; No. Of Digits / Alpha Omega
72AC8720
Panel Meter, Process, 115Vac, 6Digit; No. Of Digits / Alpha Omega 72AC8720
PANEL METER, PROCESS, 115VAC, 6DIGIT; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 0V to 100V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

PANEL METER, PROCESS, 115VAC, 6DIGIT; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 0V to 100V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-E-S2AR4-ND DP41-E-S2AR4 72AC8720
Product Name Meters Frequency Control & Timing Devices Panel Meter, Process, 115Vac, 6Digit; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

6-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details