OMEGA Engineering, Inc. High Performance Panel Meter DP41-E-AR4

Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Request a Quote Datasheet
Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Panel Meter - DP41-E-AR4 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Panel Meter
DP41-E-AR4
High Performance Panel Meter DP41-E-AR4
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
  • Extended 5-Year Warranty at No Extra Charge
  • 6-Digit Display ¢Min/Max Storage
  • 4 Isolated Open Collector Outputs
  • Optional DC Power
  • NEMA-4 (IP65) Front Panel
  • 12 Readings Per Second
  • Alarm/Control Capabilities
  • Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for)
  • Peak and Valley Detection
  • Digital Tare
  • Easy Front Panel Programming
  • Optional BCD Output
  • Optional Analog Output
  • Optional RS-232/RS-485 Communications
  • Optional Mechanical Relays
  • Thermocouple and RTD Inputs
Buy Now Datasheet
Meters - 5880-DP41-E-AR4-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-E-AR4
Frequency Control & Timing Devices DP41-E-AR4
Panel Meters: NP DP41 (infinity series t

Panel Meters: NP DP41 (infinity series t

Buy Now
Process Meter, 115Vac; No. Of Digits / Alpha Omega - 62AH2533 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 115Vac; No. Of Digits / Alpha Omega
62AH2533
Process Meter, 115Vac; No. Of Digits / Alpha Omega 62AH2533
PROCESS METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PROCESS METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-E-AR4 5880-DP41-E-AR4-ND DP41-E-AR4 62AH2533
Product Name High Performance Panel Meter Meters Frequency Control & Timing Devices Process Meter, 115Vac; No. Of Digits / Alpha Omega
Outputs Analog Digital
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0 6.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details