OMEGA Engineering, Inc. Meters DP41-E-230

Description
MULTI METER LED DIN RAIL
Request a Quote Datasheet
Description
MULTI METER LED DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-E-230-ND - DigiKey
Thief River Falls, MN, United States
MULTI METER LED DIN RAIL

MULTI METER LED DIN RAIL

Buy Now Datasheet
Process Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2543
Process Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2543
PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-E-230-ND 62AH2543
Product Name Meters Process Meter, 230Vac; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 50 volts 0.0 volts
Current Range 0.0040 to ? amps 0.0200 amps
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details