OMEGA Engineering, Inc. DIN Ultra High Performance Meter DP41-B-TC

Description
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
Datasheet
Description
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Ultra High Performance Meter - DP41-B-TC - OMEGA Engineering, Inc.
Norwalk, CT, USA
DIN Ultra High Performance Meter
DP41-B-TC
DIN Ultra High Performance Meter DP41-B-TC
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
  • Universal Inputs: DC Voltage/Current, T/C, RTD, Strain
  • Accuracy: ±0.005% rdg
  • 6-Digit Color Changing LED Display
  • Up to 166 Readings Per Second
  • 10 Point Linearization
  • 4 Isolated Open Collector Output
  • Isolated Analog Output Optional
  • Four Relays Optional
  • Optional Ethernet or RS-232/RS-485
  • In-Line Calibration
  • NEMA 4 Front Bezel
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP41-B-TC
Product Name DIN Ultra High Performance Meter
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 6.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629969 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details