OMEGA Engineering, Inc. Legal-For-Trade Weigh Scale Panel Meter DP40-9SC2

Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability

Suppliers

Company
Product
Description
Supplier Links
Legal-For-Trade Weigh Scale Panel Meter - DP40-9SC2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Legal-For-Trade Weigh Scale Panel Meter
DP40-9SC2
Legal-For-Trade Weigh Scale Panel Meter DP40-9SC2
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
  • NTEP Approved for Class III and IIIL/Up to 10,000 Divisions
  • 5 Point Linearization
  • Scales in Any Engineering Unit lb, kg, oz, etc....
  • Character Units of Measure Display
  • Min., Max. and Tare Functions
  • True 6-Wire Bridge Connection
  • Net/Gross Button
  • Zero Error Correction
  • Fixed Tare Capability
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP40-9SC2
Product Name Legal-For-Trade Weigh Scale Panel Meter
Outputs Serial Communications
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers