OMEGA Engineering, Inc. Meters DP3600

Description
DP3600
Request a Quote Datasheet
Description
DP3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP3600-ND - DigiKey
Thief River Falls, MN, United States
DP3600

DP3600

Buy Now Datasheet
Process Monitor, 120Vac; No. Of Digits / Alpha Omega - 62AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Process Monitor, 120Vac; No. Of Digits / Alpha Omega
62AH2506
Process Monitor, 120Vac; No. Of Digits / Alpha Omega 62AH2506
PROCESS MONITOR, 120VAC; No. of Digits / Alpha:-; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

PROCESS MONITOR, 120VAC; No. of Digits / Alpha:-; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP3600-ND 62AH2506
Product Name Meters Process Monitor, 120Vac; No. Of Digits / Alpha Omega
Outputs Relay; Relay
Display Technology LED
Display Colors Red
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details