OMEGA Engineering, Inc. Process Meter, 15Vdc; No. Of Digits / Alpha Omega DP3300-V-2

Description
PROCESS METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:15VDC
Datasheet
Description
PROCESS METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:15VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 15Vdc; No. Of Digits / Alpha Omega - 62AH2503 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 15Vdc; No. Of Digits / Alpha Omega
62AH2503
Process Meter, 15Vdc; No. Of Digits / Alpha Omega 62AH2503
PROCESS METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:15VDC

PROCESS METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:15VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2503
Product Name Process Meter, 15Vdc; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details