OMEGA Engineering, Inc. Panel Meter, 120Vac; No. Of Digits / Alpha Omega DP3300-TC-4

Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-200°C to +1800°C, -328°F to +3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Supply Voltage Min:
Datasheet
Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-200°C to +1800°C, -328°F to +3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Supply Voltage Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 120Vac; No. Of Digits / Alpha Omega - 62AH2498 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 120Vac; No. Of Digits / Alpha Omega
62AH2498
Panel Meter, 120Vac; No. Of Digits / Alpha Omega 62AH2498
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-200°C to +1800°C, -328°F to +3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Supply Voltage Min:

PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:-200°C to +1800°C, -328°F to +3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2498
Product Name Panel Meter, 120Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details