OMEGA Engineering, Inc. Panel Meter, 120Vac; No. Of Digits / Alpha Omega DP3300-MV-4

Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:
Datasheet
Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 120Vac; No. Of Digits / Alpha Omega - 62AH2482 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 120Vac; No. Of Digits / Alpha Omega
62AH2482
Panel Meter, 120Vac; No. Of Digits / Alpha Omega 62AH2482
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2482
Product Name Panel Meter, 120Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details