OMEGA Engineering, Inc. Frequency Control & Timing Devices DP25B-TC-DC10/32

Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet
Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-TC-DC10/32
Frequency Control & Timing Devices DP25B-TC-DC10/32
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Meters - 5880-DP25B-TC-DC10/32-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD DIN RAIL

PROCESS/TEMP METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega - 62AH2463 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
62AH2463
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega 62AH2463
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-TC-DC10/32 5880-DP25B-TC-DC10/32-ND 62AH2463
Product Name Frequency Control & Timing Devices Meters Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
Display Technology LCD
Display Colors Multi
Input Type Temperature Thermocouple
Width 91.95 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details