PROCESS/TEMP METER LCD DIN RAIL
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:4; Meter Function:Thermocoupl
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP25B-TC-DC10/32-A-ND | 62AH2464 |
| Product Name | Meters | Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega |
| Outputs | Analog; Analog | |
| Display Technology | LCD | |
| Display Colors | Multi | |
| Input Type | Temperature | Thermocouple |