Panel Meters: NP DP25,26 (infinity C ser
PROCESS METER LCD DIN RAIL
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP25B-S-DC10/32-A | 5880-DP25B-S-DC10/32-A-ND | 62AH2453 |
| Product Name | Frequency Control & Timing Devices | Meters | Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega |
| Outputs | Analog; Analog | ||
| Display Technology | LCD | ||
| Display Colors | Multi | ||
| Voltage Range | 0.0500 to 10 volts | 0.0 volts | |
| Current Range | 0.0 to ? amps | 0.0200 amps |