OMEGA Engineering, Inc. Meters DP25B-E-230-R

Description
DP25B-E-230-R
Request a Quote Datasheet
Description
DP25B-E-230-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-E-230-R-ND - DigiKey
Thief River Falls, MN, United States
DP25B-E-230-R

DP25B-E-230-R

Buy Now Datasheet
Panel Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2449 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2449
Panel Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2449
PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-E-230-R-ND 62AH2449
Product Name Meters Panel Meter, 230Vac; No. Of Digits / Alpha Omega
Outputs Relay; Relay (2)
Display Technology LED
Display Colors Red
Voltage Range 0.0500 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers