OMEGA Engineering, Inc. Meters DP25B-E-230-AI-R

Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet
Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-E-230-AI-R-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2447
Panel Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2447
PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-E-230-AI-R-ND 62AH2447
Product Name Meters Panel Meter, 230Vac; No. Of Digits / Alpha Omega
Outputs Analog; Analog
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details