OMEGA Engineering, Inc. Thermocouple Meter DP24-T

Description
The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection of MAX or MIN (peak or valley) temperatures. Connections for thermocouple input, power or external display hold switch are made with plug-in screw terminal connectors. The DP24-T features a compact panel depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional button cover for the lower front bezel can be snapped into place. Omega also offers this model in a single channel MDS24 or ten channel MDSS24 series benchtop configuration. For process measurement, refer to the Related Links below for the DP24-E series.
Description
The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection of MAX or MIN (peak or valley) temperatures. Connections for thermocouple input, power or external display hold switch are made with plug-in screw terminal connectors. The DP24-T features a compact panel depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional button cover for the lower front bezel can be snapped into place. Omega also offers this model in a single channel MDS24 or ten channel MDSS24 series benchtop configuration. For process measurement, refer to the Related Links below for the DP24-E series.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Meter - DP24-T - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Meter
DP24-T
Thermocouple Meter DP24-T
The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection of MAX or MIN (peak or valley) temperatures. Connections for thermocouple input, power or external display hold switch are made with plug-in screw terminal connectors. The DP24-T features a compact panel depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional button cover for the lower front bezel can be snapped into place. Omega also offers this model in a single channel MDS24 or ten channel MDSS24 series benchtop configuration. For process measurement, refer to the Related Links below for the DP24-E series.

The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection of MAX or MIN (peak or valley) temperatures. Connections for thermocouple input, power or external display hold switch are made with plug-in screw terminal connectors. The DP24-T features a compact panel depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional button cover for the lower front bezel can be snapped into place. Omega also offers this model in a single channel MDS24 or ten channel MDSS24 series benchtop configuration. For process measurement, refer to the Related Links below for the DP24-E series.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP24-T
Product Name Thermocouple Meter
Display Type Numeric
Number Digits 4.0
Display Technology LED
Display Colors Red
Input Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details