OMEGA Engineering, Inc. Meters DP20

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP20-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP20
Frequency Control & Timing Devices DP20
Panel Meters: Vendor Temp/Proc/AC/DC Met

Panel Meters: Vendor Temp/Proc/AC/DC Met

Buy Now
Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega - 77AC3479 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega
77AC3479
Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega 77AC3479
PANEL METER, 4DIGIT, MULTIFUNCTION, 265V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:44mm; Panel Cutout Width:92mm; Supply Voltage Min:18V; Supply Voltage Max:265V RoHS Compliant: Yes

PANEL METER, 4DIGIT, MULTIFUNCTION, 265V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:-; Digit Height:14mm; Panel Cutout Height:44mm; Panel Cutout Width:92mm; Supply Voltage Min:18V; Supply Voltage Max:265V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP20-ND DP20 77AC3479
Product Name Meters Frequency Control & Timing Devices Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega
Outputs Analog; Analog
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts
Input Type Temperature Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details