OMEGA Engineering, Inc. Meters DP20-M1-A2

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP20-M1-A2-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP20-M1-A2
Frequency Control & Timing Devices DP20-M1-A2
Panel Meters: Vendor Temp/Proc/AC/DC Met

Panel Meters: Vendor Temp/Proc/AC/DC Met

Buy Now
Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega - 12AH0468 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega
12AH0468
Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega 12AH0468
PANEL METER, 4DIGIT, MULTIFUNCTION, 265V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:44mm; Panel Cutout Width:92mm; Supply Voltage Min:18V; Supply Voltage Max:265V RoHS Compliant: Yes

PANEL METER, 4DIGIT, MULTIFUNCTION, 265V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:-; Digit Height:14mm; Panel Cutout Height:44mm; Panel Cutout Width:92mm; Supply Voltage Min:18V; Supply Voltage Max:265V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP20-M1-A2-ND DP20-M1-A2 12AH0468
Product Name Meters Frequency Control & Timing Devices Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LED
Display Colors Red
Voltage Range 0.2000 to 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details