OMEGA Engineering, Inc. Frequency Control & Timing Devices DP16PT-DC

Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet
Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP16PT-DC
Frequency Control & Timing Devices DP16PT-DC
Panel Meters: Pt Series Panel Meters, Te

Panel Meters: Pt Series Panel Meters, Te

Buy Now
Meters - 5880-DP16PT-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Digital Panel Meter, 1/16 Din, 36V; No. Of Digits / Alpha Omega - 31AC5831 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/16 Din, 36V; No. Of Digits / Alpha Omega
31AC5831
Digital Panel Meter, 1/16 Din, 36V; No. Of Digits / Alpha Omega 31AC5831
DIGITAL PANEL METER, 1/16 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm; Panel Cutout Width:45mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/16 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm; Panel Cutout Width:45mm RoHS Compliant: Yes

Supplier's Site
Panel Meter, 4Digit, Multifunction, 36V Rohs Compliant Omega - 69AJ0216 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Multifunction, 36V Rohs Compliant Omega
69AJ0216
Panel Meter, 4Digit, Multifunction, 36V Rohs Compliant Omega 69AJ0216
PANEL METER, 4DIGIT, MULTIFUNCTION, 36V ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, MULTIFUNCTION, 36V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP16PT-DC 5880-DP16PT-DC-ND 31AC5831 69AJ0216
Product Name Frequency Control & Timing Devices Meters Digital Panel Meter, 1/16 Din, 36V; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Multifunction, 36V Rohs Compliant Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
6-ch Charge ADPT 2647 Front Panel LAN-XI - UA-2105--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type IEPE / CCLD
View Details