OMEGA Engineering, Inc. Meters DP16PT-330

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP16PT-330-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega - 31AC5834 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega
31AC5834
Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega 31AC5834
DIGITAL PANEL METER, 1/16 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm; Panel Cutout Width:45mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/16 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm; Panel Cutout Width:45mm RoHS Compliant: Yes

Supplier's Site
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega - 69AJ0217 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
69AJ0217
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega 69AJ0217
PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP16PT-330-ND 31AC5834 69AJ0217
Product Name Meters Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details