OMEGA Engineering, Inc. Portable Dissolved Oxygen Meter DOH-247-KIT

Description
The DOH-247-KIT is comprised of a compact splashproof dissolved oxygen meter and a polargraphic dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm and percent saturation, temperature in degrees Celsius and uncalibrated raw signals in µA. The µA signal allows one to monitor the condition of the probe membrane. This can help determine if the membrane has been clogged and needs to be replaced. The DOH-247 is microprocessor based allowing quick changes from mode to mode by simply pressing the keypad. In addition, the unit has a recorder output of ±200 mV corresponding to the mode of operation. The DOH-247 Kit is supplied with the dissolved oxygen probe, 2 replacement membranes, electrolyte fill solution, and a hard carrying case.
Datasheet
Description
The DOH-247-KIT is comprised of a compact splashproof dissolved oxygen meter and a polargraphic dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm and percent saturation, temperature in degrees Celsius and uncalibrated raw signals in µA. The µA signal allows one to monitor the condition of the probe membrane. This can help determine if the membrane has been clogged and needs to be replaced. The DOH-247 is microprocessor based allowing quick changes from mode to mode by simply pressing the keypad. In addition, the unit has a recorder output of ±200 mV corresponding to the mode of operation. The DOH-247 Kit is supplied with the dissolved oxygen probe, 2 replacement membranes, electrolyte fill solution, and a hard carrying case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Dissolved Oxygen Meter - DOH-247-KIT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Dissolved Oxygen Meter
DOH-247-KIT
Portable Dissolved Oxygen Meter DOH-247-KIT
The DOH-247-KIT is comprised of a compact splashproof dissolved oxygen meter and a polargraphic dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm and percent saturation, temperature in degrees Celsius and uncalibrated raw signals in µA. The µA signal allows one to monitor the condition of the probe membrane. This can help determine if the membrane has been clogged and needs to be replaced. The DOH-247 is microprocessor based allowing quick changes from mode to mode by simply pressing the keypad. In addition, the unit has a recorder output of ±200 mV corresponding to the mode of operation. The DOH-247 Kit is supplied with the dissolved oxygen probe, 2 replacement membranes, electrolyte fill solution, and a hard carrying case.

The DOH-247-KIT is comprised of a compact splashproof dissolved oxygen meter and a polargraphic dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm and percent saturation, temperature in degrees Celsius and uncalibrated raw signals in µA. The µA signal allows one to monitor the condition of the probe membrane. This can help determine if the membrane has been clogged and needs to be replaced. The DOH-247 is microprocessor based allowing quick changes from mode to mode by simply pressing the keypad. In addition, the unit has a recorder output of ±200 mV corresponding to the mode of operation. The DOH-247 Kit is supplied with the dissolved oxygen probe, 2 replacement membranes, electrolyte fill solution, and a hard carrying case.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number DOH-247-KIT
Product Name Portable Dissolved Oxygen Meter
Water Quality Parameters Water Quality Measurement Instrument; DissolvedO2
Form Factor Portable; Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered
Accuracy 0.2000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Instrument Specific Features Controller Functionality
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
UviTec TOC Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Self-test / Diagnostics
Display Type None
View Details