ABB Measurement & Analytics Ammonia analyzer AW632

Description
The Aztec 600 colorimetric ammonia analyzer provides reliable and highly accurate measurement of low level ammonia concentrations for a wide variety of applications from drinking water influent to wastewater effluent. It's never been easier to accurately monitor low levels of ammonia online. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefit from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card
Request a Quote
Description
The Aztec 600 colorimetric ammonia analyzer provides reliable and highly accurate measurement of low level ammonia concentrations for a wide variety of applications from drinking water influent to wastewater effluent. It's never been easier to accurately monitor low levels of ammonia online. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefit from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aztec 600 Ammonia analyzer is a colorimetric online instrument designed for measuring ammonia concentrations up to 3 ppm in potable water applications. It features automatic 2-point calibration, automatic sample dilution, and background color compensation, with support for one or three sample streams. The analyzer employs a self-cleaning measurement cell driven by a patented fluid handling system and operates via a Windows menu-driven interface with built-in help and data trending. It includes an SD card for data logging, web and FTP access, email alerts, and optional PROFIBUS DP V1.0 communication. Power is supplied as either 90 to 264 V AC or 18 to 36 V DC, with a standard enclosure. The system is certified for calibration upon request and includes maintenance diagnostics.

Datasheet Summary
Powered by GS/AI

The Aztec 600 Ammonia analyzer is a colorimetric online instrument designed for measuring ammonia concentrations up to 3 ppm in potable water applications. It features automatic 2-point calibration, automatic sample dilution, and background color compensation, with support for one or three sample streams. The analyzer employs a self-cleaning measurement cell driven by a patented fluid handling system and operates via a Windows menu-driven interface with built-in help and data trending. It includes an SD card for data logging, web and FTP access, email alerts, and optional PROFIBUS DP V1.0 communication. Power is supplied as either 90 to 264 V AC or 18 to 36 V DC, with a standard enclosure. The system is certified for calibration upon request and includes maintenance diagnostics.

Suppliers

Company
Product
Description
Supplier Links
Ammonia analyzer - AW632 - ABB Measurement & Analytics
Zurich, Switzerland
Ammonia analyzer
AW632
Ammonia analyzer AW632
The Aztec 600 colorimetric ammonia analyzer provides reliable and highly accurate measurement of low level ammonia concentrations for a wide variety of applications from drinking water influent to wastewater effluent. It's never been easier to accurately monitor low levels of ammonia online. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefit from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card

The Aztec 600 colorimetric ammonia analyzer provides reliable and highly accurate measurement of low level ammonia concentrations for a wide variety of applications from drinking water influent to wastewater effluent.

It's never been easier to accurately monitor low levels of ammonia online.
Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain.
Users benefit from:
– Analysis of up to 3 sample streams
– Automatic 2-point calibration
– Automatic background color compensation
– Automatic sample dilution to maximize range
– Self-cleaning measurement system
– Intuitive software with full color graphical display
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Testing Instruments
Product Number AW632
Product Name Ammonia analyzer
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility Ethernet; PROFIBUS
Features and Functionality Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

UviTec Permanganate Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Wall mountable
Features and Functionality Self-test / Diagnostics
View Details
UviTec UV254 Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Wall mountable
Features and Functionality Self-test / Diagnostics
View Details
ChloroStar™ Digital Sensor - ACL420 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Modular
Display Type None
View Details
UviTec TOC Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Wall mountable
Features and Functionality Self-test / Diagnostics
View Details