OMEGA Engineering, Inc. Colorimeter DC1200

Description
The new DC-1200 Series of single-test, direct-reading colorimeters incorporates design advances that enhance reliability, improve accuracy and simplify the calibration process–all in a portable, handheld package. Designed with protection against excessive exposure to moisture in mind, the DC-1200 Series colorimeters deliver trouble-free performance in the field and lab. A microprocessor enables the factory-programmed calibrations to optimally match non-linear curves. Simply insert the blank sample and press the zero key. No more dialing in the zero. “Up” and “down” arrows enable easy calibrations to a standard for compliance monitoring a flip-top lid over the sample chamber eliminates any stray light, especially in the field, and prevents misplacing separate light caps. The large 3- 1 /2 " digital display presents measurements in actual ppm concentration and indicates low battery warnings. An RS-232 port is provided to interface with a datalogger or computer. The DC-1200 Chlorine Colorimeter Kit uses unit-dose DPD tablets or DPD liquid reagents.
Description
The new DC-1200 Series of single-test, direct-reading colorimeters incorporates design advances that enhance reliability, improve accuracy and simplify the calibration process–all in a portable, handheld package. Designed with protection against excessive exposure to moisture in mind, the DC-1200 Series colorimeters deliver trouble-free performance in the field and lab. A microprocessor enables the factory-programmed calibrations to optimally match non-linear curves. Simply insert the blank sample and press the zero key. No more dialing in the zero. “Up” and “down” arrows enable easy calibrations to a standard for compliance monitoring a flip-top lid over the sample chamber eliminates any stray light, especially in the field, and prevents misplacing separate light caps. The large 3- 1 /2 " digital display presents measurements in actual ppm concentration and indicates low battery warnings. An RS-232 port is provided to interface with a datalogger or computer. The DC-1200 Chlorine Colorimeter Kit uses unit-dose DPD tablets or DPD liquid reagents.

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - DC1200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Colorimeter
DC1200
Colorimeter DC1200
The new DC-1200 Series of single-test, direct-reading colorimeters incorporates design advances that enhance reliability, improve accuracy and simplify the calibration process–all in a portable, handheld package. Designed with protection against excessive exposure to moisture in mind, the DC-1200 Series colorimeters deliver trouble-free performance in the field and lab. A microprocessor enables the factory-programmed calibrations to optimally match non-linear curves. Simply insert the blank sample and press the zero key. No more dialing in the zero. “Up” and “down” arrows enable easy calibrations to a standard for compliance monitoring a flip-top lid over the sample chamber eliminates any stray light, especially in the field, and prevents misplacing separate light caps. The large 3- 1 /2 " digital display presents measurements in actual ppm concentration and indicates low battery warnings. An RS-232 port is provided to interface with a datalogger or computer. The DC-1200 Chlorine Colorimeter Kit uses unit-dose DPD tablets or DPD liquid reagents.

The new DC-1200 Series of single-test, direct-reading colorimeters incorporates design advances that enhance reliability, improve accuracy and simplify the calibration process–all in a portable, handheld package. Designed with protection against excessive exposure to moisture in mind, the DC-1200 Series colorimeters deliver trouble-free performance in the field and lab. A microprocessor enables the factory-programmed calibrations to optimally match non-linear curves. Simply insert the blank sample and press the zero key. No more dialing in the zero. “Up” and “down” arrows enable easy calibrations to a standard for compliance monitoring a flip-top lid over the sample chamber eliminates any stray light, especially in the field, and prevents misplacing separate light caps. The large 3- 1 /2 " digital display presents measurements in actual ppm concentration and indicates low battery warnings. An RS-232 port is provided to interface with a datalogger or computer. The DC-1200 Chlorine Colorimeter Kit uses unit-dose DPD tablets or DPD liquid reagents.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number DC1200
Product Name Colorimeter
Measured Parameter Chlorine Dioxide (optional feature)
Range, low 0.0 mg/L
Range, high 0.0052 mg/L
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Imaging Colorimeter - LumiCam 2400 Color - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Instrument Type Handheld; Portable
Operating Temp 50 to 104 F (10 to 40 C)
View Details
UviTec Color Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.3232 mg/L
View Details