The 700-CFB series is a line of IEC industrial control relays with gold-plated, bifurcated contacts for low-level switching applications, available in configurations up to 10 poles. The 700-CFB310 variant has three normally open and one normally closed contacts, with an AC-15 rating of 1 A at 240 V AC and 1 A at 690 V AC. The relay supports standard and spring clamp terminal options and meets IEC 60947-5-1 for mechanically linked contact performance. Solid-state and pneumatic timing modules are compatible.
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 24V DC (w/Elec. Coil)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CFB310EJ |
| Product Name | Industrial Relay |