OMEGA Engineering, Inc. Recorder CT485B

Description
The CT485B is a recorder from Omega. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Versatile Remote Mounting Sensor Convenient Front Panel Programming 200 mm (8") Chart for 1, 7, or 32-Day Recording Fully Electronic Microprocessor Control Benchtop or Wall Mounted Alarm Contact Standard Sensors Not Recommended for Use in a Corrosive Environment The Omega CT485B self-contained temperature/relative humidity recorder is microprocessor based for accurate measurement and recording. This rugged unit features alarms containing a single relay contact that closes in response to an alarm condition. High and low alarm points for temperature and relative humidity are user selectable. When the present values exceed the preset values, the 2 A relay closes and an alarm sounds.
Description
The CT485B is a recorder from Omega. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Versatile Remote Mounting Sensor Convenient Front Panel Programming 200 mm (8") Chart for 1, 7, or 32-Day Recording Fully Electronic Microprocessor Control Benchtop or Wall Mounted Alarm Contact Standard Sensors Not Recommended for Use in a Corrosive Environment The Omega CT485B self-contained temperature/relative humidity recorder is microprocessor based for accurate measurement and recording. This rugged unit features alarms containing a single relay contact that closes in response to an alarm condition. High and low alarm points for temperature and relative humidity are user selectable. When the present values exceed the preset values, the 2 A relay closes and an alarm sounds.

Suppliers

Company
Product
Description
Supplier Links
Recorder CT485B
The CT485B is a recorder from Omega. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Versatile Remote Mounting Sensor Convenient Front Panel Programming 200 mm (8") Chart for 1, 7, or 32-Day Recording Fully Electronic Microprocessor Control Benchtop or Wall Mounted Alarm Contact Standard Sensors Not Recommended for Use in a Corrosive Environment The Omega CT485B self-contained temperature/relative humidity recorder is microprocessor based for accurate measurement and recording. This rugged unit features alarms containing a single relay contact that closes in response to an alarm condition. High and low alarm points for temperature and relative humidity are user selectable. When the present values exceed the preset values, the 2 A relay closes and an alarm sounds.

The CT485B is a recorder from Omega. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Versatile Remote Mounting Sensor
  • Convenient Front Panel Programming
  • 200 mm (8") Chart for 1, 7, or 32-Day Recording
  • Fully Electronic Microprocessor Control
  • Benchtop or Wall Mounted
  • Alarm Contact Standard
  • Sensors Not Recommended for Use in a Corrosive Environment

The Omega CT485B self-contained temperature/relative humidity recorder is microprocessor based for accurate measurement and recording.

This rugged unit features alarms containing a single relay contact that closes in response to an alarm condition. High and low alarm points for temperature and relative humidity are user selectable. When the present values exceed the preset values, the 2 A relay closes and an alarm sounds.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number CT485B
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details