OMEGA Engineering, Inc. Crystals CS09818-26M

Description
26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS09818-26MTR-ND - DigiKey
Thief River Falls, MN, United States
26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS09818-26MCT-ND - DigiKey
Thief River Falls, MN, United States
26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS09818-26MDKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

26MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS09818-26MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7VT1A32.768KHZ125PF20PPMTBQAT3CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers