OMEGA Engineering, Inc. Crystals CS09166-32M

Description
32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS09166-32MTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS09166-32MDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS09166-32MCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS09166-32MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details