ECS Inc. International Surface Mount Crystals CSM-3X

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-3X is a miniature low-profile SMD quartz crystal designed for resistance welding applications. It offers a frequency range from 12.000 MHz to 40.000 MHz, with a fundamental mode of oscillation. The frequency tolerance at +25°C is ±30 ppm, while the frequency stability ranges from -10°C to +70°C with a tolerance of ±50 ppm. The shunt capacitance is specified at 7 pF, and the load capacitance can be specified in the part number, typically at 20 pF. The drive level is rated at 100 OºW, and the operating temperature range is from -10°C to +70°C, with a storage temperature range of -40°C to +85°C. The aging rate in the first year at +25°C is ±5 ppm. The CSM-3X is Pb Free and RoHS compliant, making it suitable for environmentally conscious designs. Its compact size reduces the footprint by 50% compared to the CSM-7X model. The crystal features interchangeable pins for flexible design integration.

Datasheet Summary
Powered by GS/AI

The CSM-3X is a miniature low-profile SMD quartz crystal designed for resistance welding applications. It offers a frequency range from 12.000 MHz to 40.000 MHz, with a fundamental mode of oscillation. The frequency tolerance at +25°C is ±30 ppm, while the frequency stability ranges from -10°C to +70°C with a tolerance of ±50 ppm. The shunt capacitance is specified at 7 pF, and the load capacitance can be specified in the part number, typically at 20 pF. The drive level is rated at 100 OºW, and the operating temperature range is from -10°C to +70°C, with a storage temperature range of -40°C to +85°C. The aging rate in the first year at +25°C is ±5 ppm. The CSM-3X is Pb Free and RoHS compliant, making it suitable for environmentally conscious designs. Its compact size reduces the footprint by 50% compared to the CSM-7X model. The crystal features interchangeable pins for flexible design integration.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - CSM-3X - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
CSM-3X
Surface Mount Crystals CSM-3X
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number CSM-3X
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-120-9-42-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-32-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers